Kit Application Type | Interface |
---|---|
Application Sub Type | Isolator |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | ISO3086T |
Product Range | - |
Kit Contents | Eval Board ISO3086T |
SVHC | No SVHC (27-Jun-2018) |
Features | 4000V peak Isolation Bus pin ESD protection Signaling rates up to 20Mbps Low bus capacitance 7pF |
ISO3086T Small EVM | Texas Instruments |
Evaluation Board, Isolator | Newark Electronics |
Where can I find additional details, specifications and documents for a ISO3086TEVM-436?
Additional datasheets, footprints and schematics for ISO3086TEVM-436 are listed on our Part Details page. You can also find images and similar parts to ISO3086TEVM-436 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO3086TEVM-436 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO3086TEVM-436 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO3086TEVM-436 fall under?
The ISO3086TEVM-436 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ISO3086TEVM-436 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO3086TEVM-436 you can contact the distributor directly for product support, shipping queries etc.
Is the ISO3086TEVM-436 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO3086TEVM-436 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ISO3086TEVM-436.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO3086TEVM-436 often in real-time on the comparison pages.
What if I can't find stock of ISO3086TEVM-436?
You can fill out our help required form which you can use to request a quote for ISO3086TEVM-436 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.