Options for Price Comparison
Distributor Statistics for ISO124U/1K
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for ISO124U/1K
Details for ISO124U/1K by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Isolation Amplifiers
ISOLATION AMP 50KHZ 0.02V SOIC-8
ISO124U/1K image

ISO124U/1K by Texas Instruments

ISOLATION AMP 50KHZ 0.02V SOIC-8
Features
0.010% Maximum Nonlinearity
100% Tested for High-Voltage Breakdown
Bipolar Operation: VO = u00b110 V
DIP-16 and SO-28
Ease of Use: Fixed Unity Gain Configuration
High IMR: 140 dB at 60 Hz
Rated 1500 Vrms
u00b14.5-V to u00b118-V Supply Range
Part Information
ISO124U/1K image
RoHS Compliant
Description
The ISO124 is a precision isolation amplifier incorporating a novel duty cycle modulationdemodulation technique. The signal is transmitted digitally across a 2-pF differential capacitive barrier. With digital modulation, the barrier characteristics do not affect signal integrity, thus resulting in excellent reliability and good high-frequency transient immunity across the barrier. Both barrier capacitors are imbedded in the plastic body of the package. The ISO124 is easy to use. No external components are required for operation. The key specifications are 0.010% maximum nonlinearity, 50-kHz signal bandwidth, and 200-µV/°C VOS drift. A power supply range of ±4.5 V to ±18 V and quiescent currents of ±5 mA on VS1 and ±5.5 mA on VS2 make the ISO124 device ideal for a wide range of applications. The ISO124 is available in SOIC-16 and SOIC-28 plastic surface-mount packages.
Specifications
No. of Amplifiers:
1 Amplifier
Input Offset Voltage:
20mV
Isolation Voltage:
1.5kV
Supply Voltage Range:
± 4.5V to ± 18V
Amplifier Case Style:
SOIC
No. of Pins:
8Pins
Bandwidth:
50kHz
Gain Non-Linearity Max:
0.01%
Operating Temperature Min:
-25°C
Operating Temperature Max:
85°C
Product Range:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (27-Jun-2018)
Alternate Descriptions
SP Amp ISOL Amp Single ±18V 8-Pin SOP T/R Avnet America
SP Amp ISOL Amp Single ±18V 8-Pin SOP T/R Avnet Europe