Options for Price Comparison
Distributor Statistics for ISO124U.
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for ISO124U.
Details for ISO124U. by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Isolation Amplifiers
ISO124U
Buy Directly from Texas Instruments (4435 in stock) $11.0300
Isolation Amplifier IC
ISO124U. image

ISO124U. by Texas Instruments

Isolation Amplifier IC
Part Information
ISO124U. image
RoHS Compliant
Alternate Descriptions
Isolating amplifier,ISO124U SO16 1500V RS Components
IC, AMP ISOLATION, SMD, SOIC8, 124; No. of Amplifiers:1 Amplifier; Input Offset Voltage:50mV; Isolation Voltage:1.5kV; Supply Voltage Range:± 4.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Bandwidth:50kHz; Gain RoHS Compliant: Yes Newark Electronics
SP Amp ISOL Amp Single ±18V 8-Pin SOP Tube Avnet America
Operational amplifier; 50kHz; 4.5÷18V; Channels:1; SO28 Transfer Multisort Elektronik
SP Amp ISOL Amp Single ±18V 8-Pin SOP Tube Avnet Europe
Isol-Amp Precis. LCost SOL28 Schukat Electronic
High-precision isolation amplifier Texas Instruments
Isolation Amplifier [Texas Instruments] ISO124U Isolation Amplifier Distrelec