ISO124P Amplifiers & Comparators by Texas Instruments

IC AMP ISOLATION PDIP16 124

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ISO124 is a precision isolation amplifier incorporating a novel duty cycle modulationdemodulation technique. The signal is transmitted digitally across a 2-pF differential capacitive barrier. With digital modulation, the barrier characteristics do not affect signal integrity, thus resulting in excellent reliability and good high-frequency transient immunity across the barrier. Both barrier capacitors are imbedded in the plastic body of the package. The ISO124 is easy to use. No external components are required for operation. The key specifications are 0.010% maximum nonlinearity, 50-kHz signal bandwidth, and 200-µV/°C VOS drift. A power supply range of ±4.5 V to ±18 V and quiescent currents of ±5 mA on VS1 and ±5.5 mA on VS2 make the ISO124 device ideal for a wide range of applications. The ISO124 is available in SOIC-16 and SOIC-28 plastic surface-mount packages.

Where to Buy

Prices starting from US$12.17

Distributor Stock
Logo for RS
RS
from US$20.11
276
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$12.17
819
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$20.13
93
in stock
Buy Now
Logo for Micros
Micros
from US$12.43
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$25.90
-
Buy Now
Logo for element14
element14
from US$26.14
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$12.22
-
Buy Now
Logo for Farnell
Farnell
from US$25.91
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Input Offset Voltage 50mV
Isolation Voltage 1.5kV
Supply Voltage Range ± 4.5V to ± 18V
Amplifier Case Style DIP
No. of Pins 16Pins
Bandwidth 50kHz
Gain Non-Linearity Max 0.01%
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage ± 4.5V to ± 18V
Amplifier Type Isolation
Base Number 124
Gain Bandwidth 50kHz
IC Generic Number 124
Operating Temperature Range -25°C to +85°C
Slew Rate 2V/µs
Supply Current 5.5mA
Supply Voltage + Nom 15V
Supply Voltage Max 18V
Supply Voltage Min 4.5V
Termination Type Through Hole

Alternative Descriptions

Isol-Amp Precis. LCost DIP16 | Schukat Electronic
Isolating amplifier,ISO124P DIP16 1500V | RS
IC: amplifier | Transfer Multisort Elektronik
Ic, Amp Isolation, Pdip16, 124 | Newark Electronics
± | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISO124P?

Additional datasheets, footprints and schematics for ISO124P are listed on our Part Details page. You can also find images and similar parts to ISO124P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISO124P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO124P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISO124P fall under?

The ISO124P is listed under Semiconductors - ICs > Amplifiers & Comparators > Isolation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to ISO124P when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISO124P you can contact the distributor directly for product support, shipping queries etc.

Is the ISO124P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ISO124P have stock available?

Authorised distributors including Schukat Electronic, RS, Transfer Multisort Elektronik, Micros and Newark Electronics have stock available or on a lead time for ISO124P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISO124P often in real-time on the comparison pages.

What if I can't find stock of ISO124P?

You can fill out our help required form which you can use to request a quote for ISO124P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay