No distributors results available
View Full Pricing & Stock ComparisonNo. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 50mV |
Isolation Voltage | 1.5kV |
Supply Voltage Range | ± 4.5V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Bandwidth | 50kHz |
Gain Non-Linearity Max | 0.02% |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4.5V to ± 18V |
Amplifier Type | Isolation |
Base Number | 122 |
Gain Bandwidth | 50kHz |
IC Generic Number | 122 |
Operating Temperature Range | -25°C to +85°C |
Slew Rate | 2V/µs |
Supply Current | 5.5mA |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 18V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a ISO122UE4?
Additional datasheets, footprints and schematics for ISO122UE4 are listed on our Part Details page. You can also find images and similar parts to ISO122UE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO122UE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO122UE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO122UE4 fall under?
The ISO122UE4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Isolation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ISO122UE4 when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO122UE4 you can contact the distributor directly for product support, shipping queries etc.
Is the ISO122UE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO122UE4 have stock available?
There is no stock from authorised distributors for ISO122UE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO122UE4 often in real-time on the comparison pages.
What if I can't find stock of ISO122UE4?
You can fill out our help required form which you can use to request a quote for ISO122UE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.