No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 50mV |
Isolation Voltage | 1.5kV |
Supply Voltage Range | ± 4.5V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Bandwidth | 50kHz |
Gain Non-Linearity Max | 0.02% |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4.5V to ± 18V |
Amplifier Type | Isolation |
Base Number | 122 |
Gain Bandwidth | 50kHz |
IC Generic Number | 122 |
Logic Function Number | 122 |
Operating Temperature Range | -25°C to +85°C |
Operational Amplifier Features | Precision |
Slew Rate | 2V/µs |
Supply Current | 5.5mA |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 18V |
Supply Voltage Min | 4.5V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a ISO122PE4?
Additional datasheets, footprints and schematics for ISO122PE4 are listed on our Part Details page. You can also find images and similar parts to ISO122PE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO122PE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO122PE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO122PE4 fall under?
The ISO122PE4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Isolation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ISO122PE4 when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO122PE4 you can contact the distributor directly for product support, shipping queries etc.
Is the ISO122PE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO122PE4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ISO122PE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO122PE4 often in real-time on the comparison pages.
What if I can't find stock of ISO122PE4?
You can fill out our help required form which you can use to request a quote for ISO122PE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.