Status: | Active |
---|---|
Series: | ISL9V3040S_F085 |
RoHS: | Compliant |
Prices starting from US$1.63
Space saving D-Pak package availability |
SCIS Energy = 300mJ at TJ = 25℃ |
Logic Level Gate Drive |
Applications |
---|
Body Electronics |
Description | ISL9V3040S_F085 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free |
V(BR)CES Typ (V) | 400 |
IC Max (A) | 17 |
VCE(sat) Typ (V) | 1.6 |
VF Typ (V) | - |
Eoff Typ (mJ) | - |
Eon Typ (mJ) | - |
Trr Typ (ns) | 2100 |
Irr Typ (A) | - |
Gate Charge Typ (nC) | 17 |
Short Circuit Withstand (µs) | - |
EAS Typ (mJ) | - |
PD Max (W) | 150 |
Co-Packaged Diode | - |
Package Type | D2PAK-3 / TO-263-2 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Single Igbt, 420V, 21A | Newark Electronics |
ISL9V3040S3S Series 21 A 430 V Surface Mount Ignition IGBT- TO-263AB | Future Electronics |
Trans IGBT Chip N-CH 390V 21A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a ISL9V3040S3ST?
Additional datasheets, footprints and schematics for ISL9V3040S3ST are listed on our Part Details page. You can also find images and similar parts to ISL9V3040S3ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL9V3040S3ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL9V3040S3ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL9V3040S3ST fall under?
The ISL9V3040S3ST is listed under Discrete & Power Modules > IGBTs.
Can I view similar or alternative parts?
You can view similar parts to ISL9V3040S3ST when available in the IGBTs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL9V3040S3ST you can contact the distributor directly for product support, shipping queries etc.
Is the ISL9V3040S3ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ISL9V3040S3ST have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ISL9V3040S3ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL9V3040S3ST often in real-time on the comparison pages.
What if I can't find stock of ISL9V3040S3ST?
You can fill out our help required form which you can use to request a quote for ISL9V3040S3ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.