ISL9R1560S3ST Semiconductors - Discretes by ON Semiconductor

DIODE FAST 15A 600V TO-263AB-2

Status: Unknown
Series: ISL9R Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.90

Distributor Stock
Logo for Farnell
Farnell
from US$1.52
No stock
Buy Now
Logo for element14
element14
from US$1.90
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 15A
Diode Configuration Single
Forward Voltage VF Max 2.2V
Reverse Recovery Time trr Max 40ns
Forward Surge Current Ifsm Max 200A
Operating Temperature Max 175°C
Diode Case Style TO-263AB
No. of Pins 2 Pin, 2Pins
Product Range ISL9R Series
Automotive Qualification Standard -
SVHC Lead (27-Jun-2018)
Diode Type Fast Recovery

Alternative Descriptions

DIODE, FAST, 15A, 600V, TO-263AB-2 | element14
Rectifier Diode, Single, 600 V, 15 A, 2.2 V, 40 Ns, 200 A Rohs Compliant: Yes |Onsemi ISL9R1560S3ST | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISL9R1560S3ST?

Additional datasheets, footprints and schematics for ISL9R1560S3ST are listed on our Part Details page. You can also find images and similar parts to ISL9R1560S3ST on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISL9R1560S3ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL9R1560S3ST price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISL9R1560S3ST fall under?

The ISL9R1560S3ST is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to ISL9R1560S3ST when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISL9R1560S3ST you can contact the distributor directly for product support, shipping queries etc.

Is the ISL9R1560S3ST RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ISL9R1560S3ST have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ISL9R1560S3ST.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISL9R1560S3ST often in real-time on the comparison pages.

What if I can't find stock of ISL9R1560S3ST?

You can fill out our help required form which you can use to request a quote for ISL9R1560S3ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay