Status: | Unknown |
---|---|
Series: | ISC-1812 |
RoHS: | Compliant |
Molded construction provides superior strength and moisture resistance |
Tape and reel packaging for automatic handling, 2000/reel, EIA-481 |
Compatible with vapor phase and infrared reflow soldering |
Datasheet |
---|
ISC-1812 |
General Information |
---|
Packaging Methods |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | Contact Us |
Inductor, Wirewound, 22Uh, 0.227A, 1812 | Newark Electronics |
ISC1812 Series 22 uH ▒5 % 227 mA 1.36 Ohm SMT Molded Shielded Wirewound Inductor | Future Electronics |
Ind Chip Shielded/Molded Wirewound 22uH 5% 2.52MHz 50Q-Factor Powdered Iron 227mA 1812 T/R | Avnet America |
Inductor, ISC-1812 22 5% ER E3 | Vishay Dale ISC1812ER220J | RS Americas |
Where can I find additional details, specifications and documents for a ISC1812ER220J?
Additional datasheets, footprints and schematics for ISC1812ER220J are listed on our Part Details page. You can also find images and similar parts to ISC1812ER220J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISC1812ER220J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISC1812ER220J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISC1812ER220J fall under?
The ISC1812ER220J is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to ISC1812ER220J when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISC1812ER220J you can contact the distributor directly for product support, shipping queries etc.
Is the ISC1812ER220J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for ISC1812ER220J have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for ISC1812ER220J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISC1812ER220J often in real-time on the comparison pages.
What if I can't find stock of ISC1812ER220J?
You can fill out our help required form which you can use to request a quote for ISC1812ER220J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.