Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.31
|
No stock
|
Buy Now | |
Future Electronics
from US$0.86
|
3,150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
813
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
353
in stock
|
Buy Now | |
element14
from US$0.68
|
353
in stock
|
Buy Now | |
Farnell
from US$0.61
|
353
in stock
|
Buy Now | |
Rutronik
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 17A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.1ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 60W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 17A |
Operating Temperature Min | -55°C |
Pulse Current Idm | 68A |
SMD Marking | IRLZ24PBF |
Termination Type | Through Hole |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 10V |
Voltage Vgs Rds on Measurement | 5V |
Single N-Channel 60 V 0.1 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet Transistor, N Channel, 17 A, 60 V, 100 Mohm, 5 V, 2 V Rohs Compliant: Yes |Vishay IRLZ24PBF | Newark Electronics |
Transistor Polarity:N Channel | element14 |
MOSFET, N, LOGIC, TO-220 | Farnell |
N-CH 60V 17A 100mOhm TO220AB | Rutronik |
MOSFET N-Channel 60V 17A TO220AB | RS |
Trans MOSFET N-CH 60V 17A 3-Pin(3+Tab) TO-220AB | Avnet America |
IRLZ24PBF N-channel MOSFET Transistor, 17 A, 60 V, 3-Pin TO-220AB | Vishay PCS IRLZ24PBF | RS Americas |
N-CH SINGLE 60V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRLZ24PBF?
Additional datasheets, footprints and schematics for IRLZ24PBF are listed on our Part Details page. You can also find images and similar parts to IRLZ24PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRLZ24PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRLZ24PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRLZ24PBF fall under?
The IRLZ24PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRLZ24PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRLZ24PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRLZ24PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRLZ24PBF have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for IRLZ24PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRLZ24PBF often in real-time on the comparison pages.
What if I can't find stock of IRLZ24PBF?
You can fill out our help required form which you can use to request a quote for IRLZ24PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.