Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.3A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.54ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 25W |
Transistor Case Style | TO-252AA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
N Channel Mosfet, 100V, 4.3A, D-Pak, Full Reel | Newark Electronics |
Single N-Channel 100 V 0.54 Ohms Surface Mount Power Mosfet - TO-252 | Future Electronics |
Trans MOSFET N-CH 100V 4.3A 3-Pin(2+Tab) DPAK T/R | Avnet America |
N-CH SINGLE 100V TO252 | TTI Europe |
MOSFET, N-CH, 100V, 4.3A, TO-252AA | Farnell |
Where can I find additional details, specifications and documents for a IRLR110TRPBF?
Additional datasheets, footprints and schematics for IRLR110TRPBF are listed on our Part Details page. You can also find images and similar parts to IRLR110TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRLR110TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRLR110TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRLR110TRPBF fall under?
The IRLR110TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRLR110TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRLR110TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRLR110TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRLR110TRPBF have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for IRLR110TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRLR110TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRLR110TRPBF?
You can fill out our help required form which you can use to request a quote for IRLR110TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.