Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
2,170
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
25,000
in stock
|
Buy Now | |
TTI Europe
from US$0.27
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
3,418
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
3,208
in stock
|
Buy Now | |
element14
from US$0.64
|
3,064
in stock
|
Buy Now | |
Farnell
from US$0.61
|
3,064
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
2,500
in stock
|
Buy Now | |
Micros
from US$0.23
|
1,060
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.7A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.2ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 3.1W |
Transistor Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Single N-Channel 60 V 0.2 Ohms Surface Mount Power Mosfet - SOT-223-3 | Future Electronics |
N-CH SINGLE 60V TO223 | TTI Europe |
Mosfet Transistor, N Channel, 2.7 A, 60 V, 0.2 Ohm, 5 V, 2 V Rohs Compliant: Yes |Vishay IRLL014TRPBF | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, N CH, 60V, 0.2OHM, 2.7A, SOT-223 | element14 |
Trans MOSFET N-CH 60V 2.7A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
N channel | RS |
Trans MOSFET N-CH 60V 2.7A 4-Pin(3+Tab) SOT-223 T/R | Micros |
MOSFET N-CH 60V 2.7A SOT223 | Siliconix / Vishay IRLL014TRPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRLL014TRPBF?
Additional datasheets, footprints and schematics for IRLL014TRPBF are listed on our Part Details page. You can also find images and similar parts to IRLL014TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRLL014TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRLL014TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRLL014TRPBF fall under?
The IRLL014TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRLL014TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRLL014TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRLL014TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRLL014TRPBF have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for IRLL014TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRLL014TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRLL014TRPBF?
You can fill out our help required form which you can use to request a quote for IRLL014TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.