Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.62
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.19
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
513
in stock
|
Buy Now | |
element14
from US$1.35
|
513
in stock
|
Buy Now | |
Farnell
from US$1.28
|
513
in stock
|
Buy Now | |
EBV Elektronik
-
|
900
in stock
|
Buy Now | |
Future Electronics
from US$1.28
|
-
|
Buy Now | |
Avnet America
from US$1.39
|
-
|
Buy Now | |
RS Americas
from US$1.29
|
-
|
Buy Now | |
TTI Europe
from US$1.20
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 30A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.028ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 48W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 30A |
Junction to Case Thermal Resistance A | 3.1°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 120A |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 10V |
Voltage Vgs Rds on Measurement | 5V |
Voltage Vgs th Max | 2V |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet Transistor, N Channel, 30 A, 60 V, 28 Mohm, 5 V, 2 V Rohs Compliant: Yes |Vishay IRLIZ44GPBF | Newark Electronics |
MOSFET, N, 60V, 30A, TO-220FP | element14 |
Trans MOSFET N-CH 60V 30A 3-Pin(3+Tab) TO-220 Full-Pak | EBV Elektronik |
Trans MOSFET N-CH 60V 30A 3-Pin(3+Tab) | RS |
Single N-Channel 60 V 0.028 Ohms Flange Mount Power Mosfet - TO-220FP | Future Electronics |
IRLIZ44GPBF N-channel MOSFET Transistor, 30 A, 60 V, 3-Pin TO-220 | Siliconix / Vishay IRLIZ44GPBF | RS Americas |
N-CH SINGLE 60V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRLIZ44GPBF?
Additional datasheets, footprints and schematics for IRLIZ44GPBF are listed on our Part Details page. You can also find images and similar parts to IRLIZ44GPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRLIZ44GPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRLIZ44GPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRLIZ44GPBF fall under?
The IRLIZ44GPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRLIZ44GPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRLIZ44GPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRLIZ44GPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRLIZ44GPBF have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for IRLIZ44GPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRLIZ44GPBF often in real-time on the comparison pages.
What if I can't find stock of IRLIZ44GPBF?
You can fill out our help required form which you can use to request a quote for IRLIZ44GPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.