Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.10
|
1,426
in stock
|
Buy Now | |
Future Electronics
from US$0.69
|
6,700
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
1,907
in stock
|
Buy Now | |
element14
from US$0.77
|
1,172
in stock
|
Buy Now | |
Farnell
from US$0.73
|
1,172
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
730
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
153
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$1.11
|
-
|
Buy Now | |
Schukat Electronic
from US$0.35
|
-
|
Buy Now | |
TTI Europe
from US$0.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.3A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.27ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 1.3W |
Transistor Case Style | DIP |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Current Id Max | 1.3A |
Current Temperature | 25°C |
Device Marking | IRLD120PBF |
Full Power Rating Temperature | 25°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 10A |
Voltage Vds | 100V |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 10V |
Voltage Vgs Rds on Measurement | 5V |
Single N-Channel 100 V 0.27 Ohms Through Hole Power Mosfet - HVMDIP-4 | Future Electronics |
Trans MOSFET N-CH 100V 1.3A 4-Pin HVMDIP | Avnet America |
MOSFET N-Channel 100V 1.3A HVMDIP4 | RS |
MOSFET, N, LOGIC, DIL | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N Channel Mosfet, 100V, 1.3A, Hd-1 | Newark Electronics |
MOSFET N-CH 100V 1.3A 4-DIP | Siliconix / Vishay IRLD120PBF | RS Americas |
N-LogL 100V 1,3A 1,3W 0,27R DIP4 | Schukat Electronic |
N-CH SINGLE 100V HEXDIP | TTI Europe |
Where can I find additional details, specifications and documents for a IRLD120PBF?
Additional datasheets, footprints and schematics for IRLD120PBF are listed on our Part Details page. You can also find images and similar parts to IRLD120PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRLD120PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRLD120PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRLD120PBF fall under?
The IRLD120PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRLD120PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRLD120PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRLD120PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRLD120PBF have stock available?
Authorised distributors including Future Electronics, Avnet America, RS, element14 and Farnell have stock available or on a lead time for IRLD120PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRLD120PBF often in real-time on the comparison pages.
What if I can't find stock of IRLD120PBF?
You can fill out our help required form which you can use to request a quote for IRLD120PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.