Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
261
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
18,497
in stock
|
Buy Now | |
element14
from US$0.85
|
8,708
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
4,800
in stock
|
Buy Now | |
RS Americas
from US$0.77
|
4,680
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
4,609
in stock
|
Buy Now | |
Farnell
from US$0.82
|
4,099
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
1,431
in stock
|
Buy Now | |
Schukat Electronic
from US$0.41
|
700
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
70
in stock
|
Buy Now | |
TTI Europe
from US$0.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.5A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.1ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 1W |
Transistor Case Style | DIP |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 2.5A |
Current Temperature | 25°C |
Device Marking | IRLD024PBF |
Full Power Rating Temperature | 25°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 20A |
Row Pitch | 7.62mm |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 10V |
Voltage Vgs Rds on Measurement | 5V |
Single N-Channel 60 V 0.1 Ohms Through Hole Power Mosfet - HVMDIP-4 | Future Electronics |
MOSFET, N, LOGIC, DIL | element14 |
Trans MOSFET N-CH 60V 2.5A 4-Pin HVMDIP | Avnet America |
Power MOSFET, N-Ch, VDSS 60V, RDS(ON) 0.1Ohm, ID 2.5A, HD-1,PD 1.3W, VGS+/-10V, Qg 18nC | Vishay PCS IRLD024PBF | RS Americas |
N Channel Mosfet, 60V, 2.5A, Hd-1 | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-LogL 60V 2,5A 1,3W 0,1R DIP4 | Schukat Electronic |
MOSFET N-Channel 60V 2.5A HVMDIP4 | RS |
N-CH SINGLE 60V HEXDIP | TTI Europe |
Where can I find additional details, specifications and documents for a IRLD024PBF?
Additional datasheets, footprints and schematics for IRLD024PBF are listed on our Part Details page. You can also find images and similar parts to IRLD024PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRLD024PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRLD024PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRLD024PBF fall under?
The IRLD024PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRLD024PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRLD024PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRLD024PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRLD024PBF have stock available?
Authorised distributors including Future Electronics, element14, Avnet America, RS Americas and Newark Electronics have stock available or on a lead time for IRLD024PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRLD024PBF often in real-time on the comparison pages.
What if I can't find stock of IRLD024PBF?
You can fill out our help required form which you can use to request a quote for IRLD024PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.