Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
1,496
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
17,515
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
16,745
in stock
|
Buy Now | |
element14
from US$1.08
|
6,728
in stock
|
Buy Now | |
Farnell
from US$1.02
|
6,728
in stock
|
Buy Now | |
Schukat Electronic
from US$0.32
|
650
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.7A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.2ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 1.3W |
Transistor Case Style | DIP |
No. of Pins | 4Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Operating Temperature Min | -55°C |
Pulse Current Idm | 14A |
Voltage Vgs Max | 10V |
Trans MOSFET N-CH 60V 1.7A 4-Pin HVMDIP | Avnet America |
Single N-Channel 60 V 0.2 Ohms Through Hole Power Mosfet - HVMDIP-4 | Future Electronics |
Transistor Polarity:N Channel | element14 |
MOSFET, N, LOGIC, DIL | Farnell |
MOSFET N-Channel 60V 1.7A HVMDIP4 | RS |
N-LogL 60V 1,7A 1,3W 0,2R DIP4 | Schukat Electronic |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N-Ch, 60V, 1.7A, Hvmdip | Newark Electronics |
MOSFET N-CH 60V 1.7A 4-DIP | Siliconix / Vishay IRLD014PBF | RS Americas |
N-CH SINGLE 60V HEXDIP | TTI Europe |
Where can I find additional details, specifications and documents for a IRLD014PBF?
Additional datasheets, footprints and schematics for IRLD014PBF are listed on our Part Details page. You can also find images and similar parts to IRLD014PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRLD014PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRLD014PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRLD014PBF fall under?
The IRLD014PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRLD014PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRLD014PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRLD014PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRLD014PBF have stock available?
Authorised distributors including Avnet America, Future Electronics, element14, Farnell and RS have stock available or on a lead time for IRLD014PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRLD014PBF often in real-time on the comparison pages.
What if I can't find stock of IRLD014PBF?
You can fill out our help required form which you can use to request a quote for IRLD014PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.