Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.28
|
No stock
|
Buy Now | |
element14
from US$1.08
|
1,255
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
301
in stock
|
Buy Now | |
Farnell
from US$1.01
|
301
in stock
|
Buy Now | |
Schukat Electronic
from US$0.89
|
275
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
128
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
48
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
TTI Europe
from US$0.93
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 17A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.18ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Alternate Case Style | D2-PAK |
Avalanche Single Pulse Energy Eas | 580mJ |
Capacitance Ciss Typ | 1800pF |
Current Iar | 10A |
Current Id Max | 17A |
Current Idss Max | 25µA |
Current Temperature | 25°C |
External Depth | 15.49mm |
External Length / Height | 4.69mm |
External Width | 10.16mm |
Fall Time tf | 52ns |
Full Power Rating Temperature | 25°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 1°C/W |
N-channel Gate Charge | 66nC |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Power Dissipation on 1" Sq. PCB | 3.1W |
Pulse Current Idm | 68A |
Reverse Recovery Time trr Typ | 56ns |
MOSFET, N, 200V, 17A, D2-PAK | element14 |
Mosfet Transistor, N Channel, 17 A, 200 V, 180 Mohm, 5 V, 2 V Rohs Compliant: Yes |Vishay IRL640SPBF | Newark Electronics |
N-LogL 200V 17A 125W 0,18R D²Pak | Schukat Electronic |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Single N-Channel 200 V 0.18 Ohms Surface Mount Power Mosfet - D2PAK-3 | Future Electronics |
MOSFET N-Channel 200V 17A D2PAK | RS |
Trans MOSFET N-CH 200V 17A 3-Pin(2+Tab) D2PAK | Avnet America |
N-CH SINGLE 200V TO263 | TTI Europe |
Where can I find additional details, specifications and documents for a IRL640SPBF?
Additional datasheets, footprints and schematics for IRL640SPBF are listed on our Part Details page. You can also find images and similar parts to IRL640SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRL640SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRL640SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRL640SPBF fall under?
The IRL640SPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRL640SPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRL640SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRL640SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRL640SPBF have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for IRL640SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRL640SPBF often in real-time on the comparison pages.
What if I can't find stock of IRL640SPBF?
You can fill out our help required form which you can use to request a quote for IRL640SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.