IRL640PBF Semiconductors - Discretes by Vishay Intertechnology

MOSFET N 200V 17A TO-220

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Third generation power MOSFETs from Vishay provides the designer with the best combination of fast switching, ruggedized device design, low on-resistance and cost effectiveness. The TO-220AB package is universally preferred for all commercial-industrial applications at power dissipation levels to approximately 50 W. The low thermal resistance and low package cost of the TO-220AB contribute to its wide acceptance throughout the industry.

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for RS
RS
from US$1.16
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.86
1,053
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.68
300
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.86
299
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.00
230
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.77
130
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.32
38
in stock
Buy Now
Logo for element14
element14
from US$1.09
38
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.03
38
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
150
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.90
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.08
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.74
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 17A
Drain Source Voltage Vds 200V
On Resistance Rds(on) 0.18ohm
Rds(on) Test Voltage Vgs 5V
Threshold Voltage Vgs 2V
Power Dissipation Pd 125W
Transistor Case Style TO-220AB
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL -
Current Id Max 17A
Junction to Case Thermal Resistance A 1°C/W
On State resistance @ Vgs = 10V 180mohm
Operating Temperature Min -55°C
Pulse Current Idm 68A
Voltage Vds Typ 200V
Voltage Vgs Max 10V
Voltage Vgs Rds on Measurement 5V
Voltage Vgs th Max 2V

Alternative Descriptions

Single N-Channel 200 V 0.18 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics
N channel Mosfet | RS
N-LogL 200V 17A 125W 0,18R TO220AB | Schukat Electronic
Transistor: N-MOSFET | Transfer Multisort Elektronik
Vishay MOSFET, N-Channel, 200V, 17A, TO-220AB | Distrelec
Mosfet Transistor, N Channel, 17 A, 200 V, 180 Mohm, 5 V, 2 V Rohs Compliant: Yes |Vishay IRL640PBF | Newark Electronics
MOSFET, N, 200V, 17A, TO-220 | element14
Trans MOSFET N-CH 200V 17A 3-Pin(3+Tab) TO-220AB | EBV Elektronik
MOSFET, Power, N-Ch, VDSS 200V, RDS(ON) 0.18Ohm, ID 17A, TO-220AB, PD 125W, VGS +/-10V | Vishay PCS IRL640PBF | RS Americas
N-CH SINGLE 200V TO220 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IRL640PBF?

Additional datasheets, footprints and schematics for IRL640PBF are listed on our Part Details page. You can also find images and similar parts to IRL640PBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IRL640PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRL640PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IRL640PBF fall under?

The IRL640PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to IRL640PBF when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IRL640PBF you can contact the distributor directly for product support, shipping queries etc.

Is the IRL640PBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IRL640PBF have stock available?

Authorised distributors including Future Electronics, RS, Schukat Electronic, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for IRL640PBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IRL640PBF often in real-time on the comparison pages.

What if I can't find stock of IRL640PBF?

You can fill out our help required form which you can use to request a quote for IRL640PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay