Status: | Active |
---|---|
Series: | IRL640A |
RoHS: | Compliant |
18 A, 200 V rDS(ON) = 180 mΩ @ VGS = 5 V |
Low Gate Charge (Typ. 40 nC) |
Low Crss (Typ. 95 pF) |
Fast Switching Speed |
100% Avalanche Tested |
Improved dv/dt Capability |
Logic-Level Gate Drive |
Applications |
---|
Other Audio & Video |
Description | IRL640A |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 200 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2 |
ID Max (A) | 18 |
PD Max (W) | 110 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 180 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 40 |
Ciss Typ (pF) | 1310 |
Package Type | TO-220-3 |
MOSFET, Fairchild, IRL640A | RS |
Mosfet Transistor, N Channel, 18 A, 200 V, 180 Mohm, 5 V, 2 V Rohs Compliant: Yes |Onsemi IRL640A | Newark Electronics |
Where can I find additional details, specifications and documents for a IRL640A?
Additional datasheets, footprints and schematics for IRL640A are listed on our Part Details page. You can also find images and similar parts to IRL640A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRL640A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRL640A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRL640A fall under?
The IRL640A is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to IRL640A when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRL640A you can contact the distributor directly for product support, shipping queries etc.
Is the IRL640A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for IRL640A have stock available?
Authorised distributors including Farnell, RS, Newark Electronics and element14 have stock available or on a lead time for IRL640A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRL640A often in real-time on the comparison pages.
What if I can't find stock of IRL640A?
You can fill out our help required form which you can use to request a quote for IRL640A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.