Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
955
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
1,505
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
200
in stock
|
Buy Now | |
element14
from US$1.03
|
56
in stock
|
Buy Now | |
Farnell
from US$0.98
|
56
in stock
|
Buy Now | |
Distrelec
from US$1.18
|
37
in stock
|
Buy Now | |
EBV Elektronik
-
|
150
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
TTI Europe
from US$0.69
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 9A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.4ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 74W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Operating Temperature Min | -55°C |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 200V 9A TO220AB | RS |
N Channel Mosfet, 200V, 9A, To-220 | Newark Electronics |
MOSFET, N-CH, 200V, 9A, TO-220AB-3 | element14 |
Vishay MOSFET, N-Channel, 200V, 8A, TO-220AB | Distrelec |
Trans MOSFET N-CH 200V 9A 3-Pin(3+Tab) TO-220AB | EBV Elektronik |
Single N-Channel 200 V 0.4 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
N-CH SINGLE 200V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRL630PBF..?
Additional datasheets, footprints and schematics for IRL630PBF.. are listed on our Part Details page. You can also find images and similar parts to IRL630PBF.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRL630PBF.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRL630PBF.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRL630PBF.. fall under?
The IRL630PBF.. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRL630PBF.. when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRL630PBF.. you can contact the distributor directly for product support, shipping queries etc.
Is the IRL630PBF.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRL630PBF.. have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for IRL630PBF...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRL630PBF.. often in real-time on the comparison pages.
What if I can't find stock of IRL630PBF..?
You can fill out our help required form which you can use to request a quote for IRL630PBF.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.