Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.42
|
No stock
|
Buy Now | |
Rutronik
from US$0.33
|
-
|
Buy Now | |
Newark Electronics
from US$1.00
|
-
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$0.79
|
-
|
Buy Now | |
element14
from US$0.79
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
Farnell
from US$0.75
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5.2A |
Drain Source Voltage Vds | 200V |
On Resistance Rds(on) | 0.8ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 50W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
N-CH 200V 5,2A 500mOhm at 5V | Rutronik |
N channel | RS |
Mosfet, N-Ch, 200V, 5.2A, To-220Ab-3 | Newark Electronics |
Single N-Channel 200 V 0.8 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
Trans MOSFET N-CH 200V 5.2A 3-Pin(3+Tab) TO-220AB | Avnet America |
MOSFET, Power, N-Ch, VDSS 200V, RDS(ON) 0.8Ohm, ID 5.2A, TO-220AB, PD 50W, VGS +/-10V | Vishay PCS IRL620PBF | RS Americas |
MOSFET, N-CH, 200V, 5.2A, TO-220AB-3 | element14 |
N-CH SINGLE 200V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRL620PBF?
Additional datasheets, footprints and schematics for IRL620PBF are listed on our Part Details page. You can also find images and similar parts to IRL620PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRL620PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRL620PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRL620PBF fall under?
The IRL620PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRL620PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRL620PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRL620PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRL620PBF have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for IRL620PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRL620PBF often in real-time on the comparison pages.
What if I can't find stock of IRL620PBF?
You can fill out our help required form which you can use to request a quote for IRL620PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.