Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
1,057
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
1,057
in stock
|
Buy Now | |
element14
from US$1.20
|
1,057
in stock
|
Buy Now | |
Future Electronics
from US$1.35
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
88
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
TTI Europe
from US$0.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 28A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.077ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 150W |
Transistor Case Style | TO-263AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Mosfet, N-Ch, 100V, 28A, To-263Ab-3 | Newark Electronics |
MOSFET, N-CH, 100V, 28A, TO-263AB-3 | element14 |
Single N-Channel 100 V 77 mOhms Surface Mount Power Mosfet - D2PAK-3 | Future Electronics |
Trans MOSFET N-CH 100V 28A 3-Pin(2+Tab) D2PAK | Avnet America |
N-CH SINGLE 100V TO263 | TTI Europe |
Where can I find additional details, specifications and documents for a IRL540SPBF?
Additional datasheets, footprints and schematics for IRL540SPBF are listed on our Part Details page. You can also find images and similar parts to IRL540SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRL540SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRL540SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRL540SPBF fall under?
The IRL540SPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRL540SPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRL540SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRL540SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRL540SPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for IRL540SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRL540SPBF often in real-time on the comparison pages.
What if I can't find stock of IRL540SPBF?
You can fill out our help required form which you can use to request a quote for IRL540SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.