Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
475
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
990
in stock
|
Buy Now | |
element14
from US$1.13
|
619
in stock
|
Buy Now | |
Farnell
from US$1.07
|
619
in stock
|
Buy Now | |
Chip One Stop
from US$1.27
|
123
in stock
|
Buy Now | |
EBV Elektronik
-
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
RS Americas
from US$1.78
|
-
|
Buy Now | |
TTI Europe
from US$0.69
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 28A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.077ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 150W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 28A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 110A |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 10V |
Voltage Vgs Rds on Measurement | 5V |
Voltage Vgs th Max | 2V |
Single N-Channel 100 V 0.077 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, N, LOGIC, TO-220 | element14 |
N channel | RS |
Trans MOSFET N-CH 100V 28A 3-Pin(3+Tab) TO-220 | EBV Elektronik |
N Channel Mosfet, 100V, 28A, To-220 | Newark Electronics |
MOSFET N-CH 100V 28A TO-220AB | Siliconix / Vishay IRL540PBF | RS Americas |
N-CH SINGLE 100V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRL540PBF?
Additional datasheets, footprints and schematics for IRL540PBF are listed on our Part Details page. You can also find images and similar parts to IRL540PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRL540PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRL540PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRL540PBF fall under?
The IRL540PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRL540PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRL540PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRL540PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRL540PBF have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for IRL540PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRL540PBF often in real-time on the comparison pages.
What if I can't find stock of IRL540PBF?
You can fill out our help required form which you can use to request a quote for IRL540PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.