Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.37
|
569
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
110
in stock
|
Buy Now | |
element14
from US$0.74
|
110
in stock
|
Buy Now | |
Farnell
from US$0.69
|
110
in stock
|
Buy Now | |
Rutronik
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now | |
TTI Europe
from US$0.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 14A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.16ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 79W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 15A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 52A |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 10V |
Voltage Vgs Rds on Measurement | 5V |
Voltage Vgs th Max | 2V |
MOSFET N-Channel 100V 15A TO220AB | RS |
Single N-Channel 100 V 0.16 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
Mosfet, N, Logic, To-220 | Newark Electronics |
MOSFET, N, LOGIC, TO-220 | element14 |
N-CH 100V 15A 16mOhm TO220AB | Rutronik |
Trans MOSFET N-CH 100V 15A 3-Pin(3+Tab) TO-220AB | Avnet America |
MOSFET N-CH 100V 15A TO-220AB | Siliconix / Vishay IRL530PBF | RS Americas |
N-CH SINGLE 100V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRL530PBF?
Additional datasheets, footprints and schematics for IRL530PBF are listed on our Part Details page. You can also find images and similar parts to IRL530PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRL530PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRL530PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRL530PBF fall under?
The IRL530PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRL530PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRL530PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRL530PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRL530PBF have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for IRL530PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRL530PBF often in real-time on the comparison pages.
What if I can't find stock of IRL530PBF?
You can fill out our help required form which you can use to request a quote for IRL530PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.