Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.10
|
No stock
|
Buy Now | |
element14
from US$0.58
|
6,915
in stock
|
Buy Now | |
Farnell
from US$0.55
|
6,915
in stock
|
Buy Now | |
RS Americas
from US$0.82
|
2,210
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
1,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
595
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
235
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
220
in stock
|
Buy Now | |
Rutronik
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 9.2A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.27ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 60W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 9.2A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 31A |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 10V |
Voltage Vgs Rds on Measurement | 5V |
Voltage Vgs th Max | 2V |
MOSFET, N, LOGIC, TO-220 | element14 |
MOSFET, Power, N-Ch, VDSS 100V, RDS(ON) 0.27Ohm, ID 9.2A, TO-220AB, PD 60W, VGS +/-10V | Vishay PCS IRL520PBF | RS Americas |
Single N-Channel 100 V 0.27 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet Transistor, N Channel, 9.2 A, 100 V, 270 Mohm, 5 V, 2 V Rohs Compliant: Yes |Vishay IRL520PBF | Newark Electronics |
N-CH 100V 9,2A TO-220AB | Rutronik |
N channel | RS |
Trans MOSFET N-CH 100V 9.2A 3-Pin(3+Tab) TO-220 | Avnet America |
N-CH SINGLE 100V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRL520PBF?
Additional datasheets, footprints and schematics for IRL520PBF are listed on our Part Details page. You can also find images and similar parts to IRL520PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRL520PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRL520PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRL520PBF fall under?
The IRL520PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRL520PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRL520PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRL520PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRL520PBF have stock available?
Authorised distributors including element14, Farnell, RS Americas, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for IRL520PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRL520PBF often in real-time on the comparison pages.
What if I can't find stock of IRL520PBF?
You can fill out our help required form which you can use to request a quote for IRL520PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.