Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
5,415
in stock
|
Buy Now | |
element14
from US$0.57
|
2,661
in stock
|
Buy Now | |
Farnell
from US$1.28
|
2,661
in stock
|
Buy Now | |
RS Americas
from US$1.72
|
1,032
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
961
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
509
in stock
|
Buy Now | |
Avnet America
-
|
5,415
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5.6A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.54ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 43W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 5.6A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 18A |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 10V |
Voltage Vgs Rds on Measurement | 5V |
Voltage Vgs th Max | 2V |
N Channel Mosfet, 100V, 5.6A To-220 | Newark Electronics |
MOSFET, N, LOGIC, TO-220 | element14 |
MOSFET, Power, N-Ch, VDSS 100V, RDS(ON) 0.54Ohm, ID 5.6A, TO-220AB, PD 43W, VGS +/-10V | Vishay PCS IRL510PBF | RS Americas |
Vishay MOSFET, N-Channel, 100V, 5.6A, TO-220AB | Distrelec |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 100V 5.6A TO220AB | RS |
Trans MOSFET N-CH 100V 5.6A 3-Pin(3+Tab) TO-220AB | Avnet America |
Single N-Channel 100 V 0.54 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
N-CH SINGLE 100V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRL510PBF?
Additional datasheets, footprints and schematics for IRL510PBF are listed on our Part Details page. You can also find images and similar parts to IRL510PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRL510PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRL510PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRL510PBF fall under?
The IRL510PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRL510PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRL510PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRL510PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRL510PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for IRL510PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRL510PBF often in real-time on the comparison pages.
What if I can't find stock of IRL510PBF?
You can fill out our help required form which you can use to request a quote for IRL510PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.