IRKT162/12PBF Semiconductors - Discretes by Vishay Intertechnology

THYRISTOR MODULE 160A 1200V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$55.72

Distributor Stock
Logo for Farnell
Farnell
from US$55.72
No stock
Buy Now
Logo for element14
element14
from US$82.22
-
Buy Now

Specifications

SCR Module Type Series Connected - SCRs
Peak Repetitive Off-State Voltage Vdrm 1.2kV
Gate Trigger Current Max Igt 150mA
Current It av 160A
On State RMS Current IT(rms) 355A
Peak Non Rep Surge Current Itsm 50Hz -
Holding Current Max Ih 200mA
Gate Trigger Voltage Max Vgt 2.5V
Operating Temperature Max 125°C
Product Range -
Approval Bodies UL
Case Temperature Tc 85°C
Current Itsm 4870A
External Depth 35mm
External Length / Height 30mm
External Width 94mm
Fixing Centres 80mm
Fixing Hole Diameter 6.5mm
Igt Temperature 25°C
Isolation Voltage 3500V
Itsm Frequency 50Hz
Junction Temperature Tj Max 125°C
Junction Temperature Tj Min -40°C
Junction to Case Thermal Resistance A 0.16°C/W
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +125°C
Output Current 300A
Rate of Current Change di / dt 300A/s
Rate of Voltage Change dv / dt 1000V/µs
Repetitive Reverse Voltage Vrrm Max 1200V
Temperature Vgt 25°C
Termination Type Screw

Alternative Descriptions

THYRISTOR MODULE, 160A, 1200V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IRKT162/12PBF?

Additional datasheets, footprints and schematics for IRKT162/12PBF are listed on our Part Details page. You can also find images and similar parts to IRKT162/12PBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IRKT162/12PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRKT162/12PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IRKT162/12PBF fall under?

The IRKT162/12PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.

Can I view similar or alternative parts?

You can view similar parts to IRKT162/12PBF when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IRKT162/12PBF you can contact the distributor directly for product support, shipping queries etc.

Is the IRKT162/12PBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IRKT162/12PBF have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for IRKT162/12PBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IRKT162/12PBF often in real-time on the comparison pages.

What if I can't find stock of IRKT162/12PBF?

You can fill out our help required form which you can use to request a quote for IRKT162/12PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay