Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
162
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
3,240
in stock
|
Buy Now | |
RS
from US$1.26
|
820
in stock
|
Buy Now | |
RS Americas
from US$0.88
|
806
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
514
in stock
|
Buy Now | |
element14
from US$1.09
|
162
in stock
|
Buy Now | |
Conrad
from US$2.38
|
71
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
63
in stock
|
Buy Now | |
Rutronik
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
TTI Europe
from US$0.83
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 50A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.028ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
No. of Pins | 3Pins |
Single N-Channel 60 V 0.028 Ohms Flange Mount Power Mosfet - TO-220-3 | Future Electronics |
N channel Mosfet | RS |
MOSFET, Power, N-Ch, VDSS 60V, RDS(ON) 0.028Ohm, ID 50A, TO-220AB, PD 150W, VGS +/-20V | Vishay PCS IRFZ44PBF | RS Americas |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, N-CH, 60V, 50A, TO-220AB | element14 |
C(ISS): 1900 pF | Conrad |
N Channel Mosfet, 60V, 50A | Newark Electronics |
N-CH 60V 50A 28mOhm TO220AB | Rutronik |
Trans MOSFET N-CH 60V 50A 3-Pin(3+Tab) TO-220AB | Avnet America |
N-CH SINGLE 60V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFZ44PBF?
Additional datasheets, footprints and schematics for IRFZ44PBF are listed on our Part Details page. You can also find images and similar parts to IRFZ44PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFZ44PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFZ44PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFZ44PBF fall under?
The IRFZ44PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFZ44PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFZ44PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFZ44PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFZ44PBF have stock available?
Authorised distributors including Future Electronics, RS, RS Americas, Transfer Multisort Elektronik and element14 have stock available or on a lead time for IRFZ44PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFZ44PBF often in real-time on the comparison pages.
What if I can't find stock of IRFZ44PBF?
You can fill out our help required form which you can use to request a quote for IRFZ44PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.