Prices starting from US$0.94
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 35A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.028ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 150W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 50A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Termination Type | Through Hole |
Voltage Vds Typ | 50V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Trans MOSFET N-CH 50V 35A 3-Pin(3+Tab) TO-220AB | Avnet America |
N Channel Mosfet, 50V, 35A, To-220 | Newark Electronics |
MOSFET, N | element14 |
Trans MOSFET N-CH 50V 35A 3-Pin(3+Tab) | RS |
MOSFET N-CH 60V 50A TO220AB | Siliconix / Vishay IRFZ40PBF | RS Americas |
N-CH SINGLE 60V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFZ40PBF?
Additional datasheets, footprints and schematics for IRFZ40PBF are listed on our Part Details page. You can also find images and similar parts to IRFZ40PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFZ40PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFZ40PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFZ40PBF fall under?
The IRFZ40PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFZ40PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFZ40PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFZ40PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFZ40PBF have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, RS and RS Americas have stock available or on a lead time for IRFZ40PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFZ40PBF often in real-time on the comparison pages.
What if I can't find stock of IRFZ40PBF?
You can fill out our help required form which you can use to request a quote for IRFZ40PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.