IRFZ30PBF Semiconductors - Discretes by Vishay Intertechnology

N CHANNEL MOSFET 50V 30A TO-220AB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Third generation Power MOSFETs from Vishay provide the designer with the best combination of fast switching, ruggedized device design, low on-resistance and cost-effectiveness. The TO-220AB package is universally preferred for all commercial-industrial applications at power dissipation levels to approximately 50 W. The low thermal resistance and low package cost of the TO-220AB contribute to its wide acceptance throughout the industry.
Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 30A
Drain Source Voltage Vds 50V
On Resistance Rds(on) 50mohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 4V
No. of Pins 3

Alternative Descriptions

Trans MOSFET N-CH 50V 30A 3-Pin(3+Tab) TO-220AB | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IRFZ30PBF?

Additional datasheets, footprints and schematics for IRFZ30PBF are listed on our Part Details page. You can also find images and similar parts to IRFZ30PBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IRFZ30PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFZ30PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IRFZ30PBF fall under?

The IRFZ30PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to IRFZ30PBF when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IRFZ30PBF you can contact the distributor directly for product support, shipping queries etc.

Is the IRFZ30PBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IRFZ30PBF have stock available?

Authorised distributors including Avnet America and EBV Elektronik have stock available or on a lead time for IRFZ30PBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IRFZ30PBF often in real-time on the comparison pages.

What if I can't find stock of IRFZ30PBF?

You can fill out our help required form which you can use to request a quote for IRFZ30PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay