IRFZ20PBF Semiconductors - Discretes by Vishay Intertechnology

N CHANNEL MOSFET 50V 15A TO-220AB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The technology has expanded its product base to serve the low voltage, very low RDS(on) MOSFET transistor requirements. Vishay’s highly efficient geometry and unique processing have been combined to create the lowest on resistance per device performance. In addition to this feature all have documented reliability and parts per million quality! The transistor also offer all of the well established advantages of MOSFETs such as voltage control, very fast switching, ease of paralleling, and temperature stability of the electrical parameters. They are well suited for applications such as switching power supplies, motor controls, inverters, choppers, audio amplifiers, high energy pulse circuits, and in systems that are operated from low voltage batteries, such as automotive, portable equipment, etc.

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for RS
RS
from US$0.89
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.64
1,827
in stock
Buy Now
Logo for element14
element14
from US$0.83
1,827
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.03
1,827
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.68
780
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.85
352
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.90
352
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.81
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.83
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.38
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 15A
Drain Source Voltage Vds 50V
On Resistance Rds(on) 0.1ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 4V
Product Range -

Alternative Descriptions

N Channel Mosfet, 50V, 15A To-220Ab | Newark Electronics
N CHANNEL MOSFET, 50V, 15A TO-220AB | element14
Siliconix N-channel MOSFET Transistor 15 A 50 V 3-Pin TO-220AB | Vishay PCS IRFZ20PBF | RS Americas
TRANS MOSFET | Rapid Electronics
N channel | RS
Single N-Channel 60 V 17 A Power Mosfet - TO-220AB | Future Electronics
Trans MOSFET N-CH 50V 15A 3-Pin(3+Tab) TO-220AB | Avnet America
N-CH SINGLE 60V TO220 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IRFZ20PBF?

Additional datasheets, footprints and schematics for IRFZ20PBF are listed on our Part Details page. You can also find images and similar parts to IRFZ20PBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IRFZ20PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFZ20PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IRFZ20PBF fall under?

The IRFZ20PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to IRFZ20PBF when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IRFZ20PBF you can contact the distributor directly for product support, shipping queries etc.

Is the IRFZ20PBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IRFZ20PBF have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Rapid Electronics have stock available or on a lead time for IRFZ20PBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IRFZ20PBF often in real-time on the comparison pages.

What if I can't find stock of IRFZ20PBF?

You can fill out our help required form which you can use to request a quote for IRFZ20PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay