Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
249
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
4,106
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
1,102
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
335
in stock
|
Buy Now | |
element14
from US$0.51
|
335
in stock
|
Buy Now | |
Farnell
from US$0.48
|
335
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
68
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
7
in stock
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
TTI Europe
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 36W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 10A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 3.5°C/W |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pin Format | 1 g |
Pulse Current Idm | 40A |
Termination Type | Through Hole |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 4V |
Voltage Vgs Rds on Measurement | 10V |
Vishay MOSFET, N-Channel, 60V, 10A, TO-220AB | Distrelec |
Trans MOSFET N-CH 60V 10A 3-Pin(3+Tab) TO-220AB | Avnet America |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet Transistor, N Channel, 10 A, 60 V, 200 Mohm, 10 V, 4 V Rohs Compliant: Yes |Vishay IRFZ14PBF | Newark Electronics |
MOSFET, N, 60V, 10A, TO-220 | element14 |
MOSFET N-Channel 60V 10A TO220AB | RS |
Single N-Channel 60 V 0.2 Ohms Through Hole Power Mosfet - TO-220AB | Future Electronics |
IRFZ14PBF N-channel MOSFET Transistor, 10 A, 60 V, 3-Pin TO-220AB | Siliconix / Vishay IRFZ14PBF | RS Americas |
N-CH SINGLE 60V TO220 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFZ14PBF?
Additional datasheets, footprints and schematics for IRFZ14PBF are listed on our Part Details page. You can also find images and similar parts to IRFZ14PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFZ14PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFZ14PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFZ14PBF fall under?
The IRFZ14PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFZ14PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFZ14PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFZ14PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFZ14PBF have stock available?
Authorised distributors including Distrelec, Avnet America, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for IRFZ14PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFZ14PBF often in real-time on the comparison pages.
What if I can't find stock of IRFZ14PBF?
You can fill out our help required form which you can use to request a quote for IRFZ14PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.