IRFZ10PBF Semiconductors - Discretes by Vishay Intertechnology

N CHANNEL MOSFET 60V 10A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Third Generation Power MOSFETs from Vishay provides the designer with the best combination of fast switching, ruggedized device design, low on-resistance and cost effectiveness. The TO-220AB package is universally preferred for all commercial-industrial applications at power dissipation levels to approximately 50 W. The low thermal resistance and low package cost of the TO-220AB contribute to its wide acceptance throughout the industry.

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Farnell
Farnell
from US$0.73
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.69
2
in stock
Buy Now
Logo for element14
element14
from US$0.62
2
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.56
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.61
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.50
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 10A
Drain Source Voltage Vds 60V
On Resistance Rds(on) 0.2ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 4V
Power Dissipation Pd 43W

Alternative Descriptions

N Channel Mosfet, 60V, 10A | Newark Electronics
N CHANNEL MOSFET, 60V, 10A | element14
IRFZ10 Series N-Channel 60 V 200 mOhm 43 W Power Mosfet - TO-220AB | Future Electronics
Trans MOSFET N-CH 60V 10A 3-Pin(3+Tab) TO-220AB | Avnet America
N-CH SINGLE 60V TO220 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IRFZ10PBF?

Additional datasheets, footprints and schematics for IRFZ10PBF are listed on our Part Details page. You can also find images and similar parts to IRFZ10PBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IRFZ10PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFZ10PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IRFZ10PBF fall under?

The IRFZ10PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to IRFZ10PBF when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IRFZ10PBF you can contact the distributor directly for product support, shipping queries etc.

Is the IRFZ10PBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IRFZ10PBF have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for IRFZ10PBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IRFZ10PBF often in real-time on the comparison pages.

What if I can't find stock of IRFZ10PBF?

You can fill out our help required form which you can use to request a quote for IRFZ10PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay