Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
790
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
7,580
in stock
|
Buy Now | |
TTI Europe
from US$0.42
|
1,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
element14
from US$0.84
|
-
|
Buy Now | |
Farnell
from US$0.81
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 5.6A |
Drain Source Voltage Vds | -100V |
On Resistance Rds(on) | 0.6ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 42W |
Transistor Case Style | TO-251AA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Alternate Case Style | I-PAK |
Current Id Max | -5.6A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 3°C/W |
Lead Length | 9.65mm |
Lead Spacing | 2.28mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 25A |
Termination Type | Through Hole |
Turn Off Time | 25ns |
Turn On Time | 29ns |
Voltage Vds Typ | -100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | -10V |
Single P-Channel 100 V 0.6 Ohms Through Hole Power Mosfet - IPAK (TO-251) | Future Electronics |
P-CH SINGLE -100V TO251 | TTI Europe |
P channel | RS |
Mosfet Transistor, P Channel, 5.6 A, 100 V, 600 Mohm, -10 V, -4 V Rohs Compliant: Yes |Vishay IRFU9120PBF | Newark Electronics |
Trans MOSFET P-CH 100V 5.6A 3-Pin(3+Tab) TO-251 | Avnet America |
MOSFET, Power, P-Ch, VDSS -100V, RDS(ON) 0.6Ohm, ID -5.6A, TO-251AA, PD 2.5W, VGS+/-20V | Vishay PCS IRFU9120PBF | RS Americas |
MOSFET, P, -100V, -5.6A, I-PAK | element14 |
Where can I find additional details, specifications and documents for a IRFU9120PBF?
Additional datasheets, footprints and schematics for IRFU9120PBF are listed on our Part Details page. You can also find images and similar parts to IRFU9120PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFU9120PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFU9120PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFU9120PBF fall under?
The IRFU9120PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFU9120PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFU9120PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFU9120PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFU9120PBF have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Newark Electronics and Avnet America have stock available or on a lead time for IRFU9120PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFU9120PBF often in real-time on the comparison pages.
What if I can't find stock of IRFU9120PBF?
You can fill out our help required form which you can use to request a quote for IRFU9120PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.