Status: | Unknown |
---|---|
Series: | IRFR9024, IRFU9024, SiHFR9024, SiHFU9024 |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
2,755
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
4,312
in stock
|
Buy Now | |
element14
from US$0.68
|
4,312
in stock
|
Buy Now | |
Farnell
from US$0.64
|
4,312
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
2,276
in stock
|
Buy Now | |
Schukat Electronic
from US$0.28
|
300
in stock
|
Buy Now | |
EBV Elektronik
-
|
13,500
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$1.20
|
-
|
Buy Now | |
Distrelec
from US$0.35
|
-
|
Buy Now | |
TTI Europe
from US$0.39
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Dynamic dV/dt rating |
Repetitive avalanche rated |
Surface-mount (IRFR9024, SiHFR9024) |
Datasheet |
---|
IRFR9024, IRFU9024, SiHFR9024, SiHFU9024 |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Device Orientation |
Tape Information |
Reel Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Mosfet Transistor, P Channel, 8.8 A, 60 V, 280 Mohm, -10 V, -4 V Rohs Compliant: Yes |Vishay IRFU9024PBF | Newark Electronics |
MOSFET, P, -60V, -8.8A, I-PAK | element14 |
P channel | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-Ch 60V 8,8A 42W 0,28R TO251AA | Schukat Electronic |
Trans MOSFET P-CH 60V 8.8A 3-Pin(3+Tab) TO-251AA | EBV Elektronik |
Single P-Channel 60 V 0.28 Ohms Through Hole Power Mosfet - IPAK (TO-251) | Future Electronics |
MOSFET P-CH 60V 8.8A I-PAK | Siliconix / Vishay IRFU9024PBF | RS Americas |
Vishay MOSFET, P-Channel, -60V, -8.8A, TO-251 | Distrelec |
P-CH SINGLE -60V TO251 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFU9024PBF?
Additional datasheets, footprints and schematics for IRFU9024PBF are listed on our Part Details page. You can also find images and similar parts to IRFU9024PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFU9024PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFU9024PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFU9024PBF fall under?
The IRFU9024PBF is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFU9024PBF when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFU9024PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFU9024PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IRFU9024PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for IRFU9024PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFU9024PBF often in real-time on the comparison pages.
What if I can't find stock of IRFU9024PBF?
You can fill out our help required form which you can use to request a quote for IRFU9024PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.