Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.56
|
41,028
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
598
in stock
|
Buy Now | |
element14
from US$0.65
|
428
in stock
|
Buy Now | |
Farnell
from US$0.61
|
428
in stock
|
Buy Now | |
RS
from US$0.32
|
345
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,725
in stock
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 5.6A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.5ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 30W |
Transistor Case Style | TO-251AA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Alternate Case Style | I-PAK |
Current Id Max | -5.1A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 5°C/W |
Lead Length | 9.65mm |
Lead Spacing | 2.28mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 22A |
Termination Type | Through Hole |
Turn Off Time | 17ns |
Turn On Time | 40ns |
Voltage Vds Typ | -60V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | -10V |
Single P-Channel 60 V 0.5 Ohms Through Hole Power Mosfet - IPAK (TO-251) | Future Electronics |
Mosfet P-Channel 60V Rohs Compliant: No |Vishay IRFU9014PBF | Newark Electronics |
Trans MOSFET P-CH 60V 5.1A 3-Pin(3+Tab) IPAK | Avnet America |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET, P, -60V, -5.1A, I-PAK | element14 |
P channel | RS |
MOSFET, Power, P-Ch, VDSS -60V, RDS(ON) 0.5Ohm, ID -5.1A, TO-251AA, PD 2.5W, VGS +/-20V | Vishay PCS IRFU9014PBF | RS Americas |
P-CH SINGLE -60V TO251 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFU9014PBF?
Additional datasheets, footprints and schematics for IRFU9014PBF are listed on our Part Details page. You can also find images and similar parts to IRFU9014PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFU9014PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFU9014PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFU9014PBF fall under?
The IRFU9014PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFU9014PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFU9014PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFU9014PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFU9014PBF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and element14 have stock available or on a lead time for IRFU9014PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFU9014PBF often in real-time on the comparison pages.
What if I can't find stock of IRFU9014PBF?
You can fill out our help required form which you can use to request a quote for IRFU9014PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.