Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
2,960
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
3,016
in stock
|
Buy Now | |
Schukat Electronic
from US$0.28
|
425
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now | |
element14
from US$0.56
|
-
|
Buy Now | |
Farnell
from US$0.44
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.4A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 3ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 42W |
Transistor Case Style | TO-251AA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Alternate Case Style | I-PAK |
Current Id Max | 2.4A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 3°C/W |
Lead Length | 9.65mm |
Lead Spacing | 2.28mm |
No. of Transistors | 1 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 7.7A |
Termination Type | Through Hole |
Turn Off Time | 16ns |
Turn On Time | 8.6ns |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-channel MOSFET 500V 2.4A 3 Ohm TO-251 | RS |
N-Ch 500V 2,4A 42W 3R TO251AA | Schukat Electronic |
Single N-Channel 500 V 3 Ohms Through Hole Power Mosfet - IPAK (TO-251) | Future Electronics |
Trans MOSFET N-CH 500V 2.4A 3-Pin(3+Tab) TO-251AA | Avnet America |
MOSFET, Power, N-Ch, VDSS 500V, RDS(ON) 3 Ohms, ID 2.4A, TO-251AA, PD 2.5W, VGS +/-20V | Vishay PCS IRFU420PBF | RS Americas |
MOSFET, N, 500V, 2.4A, I-PAK | element14 |
N Channel Mosfet, 500V, 2.4A, Ipak | Newark Electronics |
Where can I find additional details, specifications and documents for a IRFU420PBF?
Additional datasheets, footprints and schematics for IRFU420PBF are listed on our Part Details page. You can also find images and similar parts to IRFU420PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFU420PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFU420PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFU420PBF fall under?
The IRFU420PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFU420PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFU420PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFU420PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFU420PBF have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Schukat Electronic, Future Electronics and Avnet America have stock available or on a lead time for IRFU420PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFU420PBF often in real-time on the comparison pages.
What if I can't find stock of IRFU420PBF?
You can fill out our help required form which you can use to request a quote for IRFU420PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.