Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
2,654
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
4,007
in stock
|
Buy Now | |
element14
from US$0.48
|
2,654
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
116
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now | |
TTI Europe
from US$0.50
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3.1A |
Drain Source Voltage Vds | 400V |
On Resistance Rds(on) | 1.8ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 42W |
Transistor Case Style | TO-251AA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Alternate Case Style | I-PAK |
Current Id Max | 3.1A |
Fall Time tf | 13ns |
Junction to Case Thermal Resistance A | 3°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 12A |
Rise Time | 14ns |
Termination Type | Through Hole |
Turn Off Time | 30ns |
Turn On Time | 10ns |
Voltage Vds Typ | 400V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Single N-Channel 400 V 1.8 Ohms Through Hole Power Mosfet - IPAK (TO-251) | Future Electronics |
MOSFET, N, 400V, 3.1A, I-PAK | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 400V 3.1A 3-Pin(3+Tab) IPAK | Avnet America |
MOSFET, Power, N-Ch, VDSS 400V, RDS(ON) 1.8 Ohms, ID 3.1A, TO-251AA, PD 2.5W, VGS+/-20V | Vishay PCS IRFU320PBF | RS Americas |
N-CH SINGLE 400V TO251 | TTI Europe |
N Channel Mosfet, 400V, 3.1A, Ipak | Newark Electronics |
Where can I find additional details, specifications and documents for a IRFU320PBF?
Additional datasheets, footprints and schematics for IRFU320PBF are listed on our Part Details page. You can also find images and similar parts to IRFU320PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFU320PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFU320PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFU320PBF fall under?
The IRFU320PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFU320PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFU320PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFU320PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFU320PBF have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for IRFU320PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFU320PBF often in real-time on the comparison pages.
What if I can't find stock of IRFU320PBF?
You can fill out our help required form which you can use to request a quote for IRFU320PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.