Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
1,325
in stock
|
Buy Now | |
RS
from US$0.67
|
2,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
1,325
in stock
|
Buy Now | |
element14
from US$0.63
|
1,325
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.7A |
Drain Source Voltage Vds | 400V |
On Resistance Rds(on) | 3.6ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 25W |
Transistor Case Style | TO-251AA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Alternate Case Style | I-PAK |
Current Id Max | 1.7A |
Current Temperature | 25°C |
Fall Time tf | 11ns |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 5°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 6A |
Rise Time | 9.9ns |
Termination Type | Through Hole |
Turn Off Time | 21ns |
Turn On Time | 7.9ns |
Voltage Vds | 400V |
Voltage Vds Typ | 400V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
N channel Mosfet | RS |
Mosfet Transistor, N Channel, 1.7 A, 400 V, 3.6 Ohm, 10 V, 4 V Rohs Compliant: Yes |Vishay IRFU310PBF | Newark Electronics |
MOSFET, N, 400V, 1.7A, I-PAK | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Single N-Channel 400 V 3.6 Ohms Through Hole Power Mosfet - IPAK (TO-251) | Future Electronics |
Trans MOSFET N-CH 400V 1.7A 3-Pin(3+Tab) TO-251AA | Avnet America |
N-CH SINGLE 400V TO251 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFU310PBF?
Additional datasheets, footprints and schematics for IRFU310PBF are listed on our Part Details page. You can also find images and similar parts to IRFU310PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFU310PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFU310PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFU310PBF fall under?
The IRFU310PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFU310PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFU310PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFU310PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFU310PBF have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for IRFU310PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFU310PBF often in real-time on the comparison pages.
What if I can't find stock of IRFU310PBF?
You can fill out our help required form which you can use to request a quote for IRFU310PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.