IRFU220PBF Semiconductors - Discretes by Vishay Intertechnology

MOSFET N 200V 4.8A I-PAK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Third generation power MOSFETs from Vishay provide the designer with the best combination of fast switching, ruggedized device design, low on-resistance and cost-effectiveness. The DPAK is designed for surface mounting using vapor phase, infrared, or wave soldering techniques. The straight lead version (IRFU, SiHFU series) is for through-hole mounting applications. Power dissipation levels up to 1.5 W are possible in typical surface mount applications.

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Farnell
Farnell
from US$0.47
2,604
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.65
2,604
in stock
Buy Now
Logo for element14
element14
from US$0.30
2,604
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.33
538
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.30
125
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
2,850
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.42
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.59
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.34
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 4.8A
Drain Source Voltage Vds 200V
On Resistance Rds(on) 0.8ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 4V
Power Dissipation Pd 42W
Transistor Case Style TO-251AA
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL -
Alternate Case Style I-PAK
Current Id Max 4.8A
Current Temperature 25°C
Fall Time tf 13ns
Full Power Rating Temperature 25°C
Junction to Case Thermal Resistance A 3°C/W
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Pulse Current Idm 19A
Rise Time 22ns
Termination Type Through Hole
Turn Off Time 19ns
Turn On Time 7.2ns
Voltage Vds 200V
Voltage Vds Typ 200V
Voltage Vgs Max 20V
Voltage Vgs Rds on Measurement 10V

Alternative Descriptions

Mosfet Transistor, N Channel, 4.8 A, 200 V, 800 Mohm, 10 V, 4 V Rohs Compliant: Yes |Vishay IRFU220PBF | Newark Electronics
MOSFET, N, 200V, 4.8A, I-PAK | element14
Transistor: N-MOSFET | Transfer Multisort Elektronik
N-CH 200V 4,8A 42W 0,8R TO251AA | Schukat Electronic
Trans MOSFET N-CH 200V 4.8A 3-Pin(3+Tab) IPAK | EBV Elektronik
Single N-Channel 200 V 0.8 Ohms Through Hole Power Mosfet - IPAK (TO-251) | Future Electronics
N-CH SINGLE 200V TO251 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IRFU220PBF?

Additional datasheets, footprints and schematics for IRFU220PBF are listed on our Part Details page. You can also find images and similar parts to IRFU220PBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IRFU220PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFU220PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IRFU220PBF fall under?

The IRFU220PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to IRFU220PBF when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IRFU220PBF you can contact the distributor directly for product support, shipping queries etc.

Is the IRFU220PBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IRFU220PBF have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for IRFU220PBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IRFU220PBF often in real-time on the comparison pages.

What if I can't find stock of IRFU220PBF?

You can fill out our help required form which you can use to request a quote for IRFU220PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay