Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 9.2A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.75ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 170W |
Transistor Case Style | TO-262 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Operating Temperature Min | -55°C |
N Channel Mosfet, 600V, 9.2A I2-Pak | Newark Electronics |
Single N-Channel 600 V 0.75 Ohms Through Hole Power Mosfet - I2PAK (TO-262) | Future Electronics |
Trans MOSFET N-CH 600V 9.2A 3-Pin(3+Tab) TO-262 | Avnet America |
N-CH SINGLE 600V TO262 | TTI Europe |
MOSFET, N CH, 600V, 9.2A, TO-262 | Farnell |
Where can I find additional details, specifications and documents for a IRFSL9N60APBF?
Additional datasheets, footprints and schematics for IRFSL9N60APBF are listed on our Part Details page. You can also find images and similar parts to IRFSL9N60APBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFSL9N60APBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFSL9N60APBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFSL9N60APBF fall under?
The IRFSL9N60APBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFSL9N60APBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFSL9N60APBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFSL9N60APBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFSL9N60APBF have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for IRFSL9N60APBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFSL9N60APBF often in real-time on the comparison pages.
What if I can't find stock of IRFSL9N60APBF?
You can fill out our help required form which you can use to request a quote for IRFSL9N60APBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.