Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.85
|
375
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
8,191
in stock
|
Buy Now | |
element14
from US$1.54
|
8,191
in stock
|
Buy Now | |
Farnell
from US$1.25
|
8,191
in stock
|
Buy Now | |
Rapid Electronics
from US$2.33
|
354
in stock
|
Buy Now | |
Chip One Stop
from US$2.34
|
354
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.45
|
205
in stock
|
Buy Now | |
Rutronik
from US$1.10
|
-
|
Buy Now | |
Future Electronics
from US$1.34
|
-
|
Buy Now | |
TTI Europe
from US$1.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 11A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.52ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 170W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Alternate Case Style | D2-PAK |
Current Id Max | 11A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 0.75°C/W |
Operating Temperature Min | -55°C |
Power Dissipation on 1" Sq. PCB | 3.1W |
Pulse Current Idm | 44A |
SMD Marking | 11N50 |
Termination Type | Surface Mount Device |
Voltage Vds | 500V |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
Mosfet Transistor, N Channel, 11 A, 500 V, 520 Mohm, 10 V, 4 V Rohs Compliant: Yes |Vishay IRFS11N50APBF | Newark Electronics |
MOSFET, N, 500V, 11A, D2-PAK | element14 |
N channel | RS |
Power Field-Effect Transistor | Rapid Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-CH 500V 11A 520Ohm D2PAK | Rutronik |
IRFS11N50A Series 500 V 7 A 0.52 Ohms Surface Mount Power Mosfet - D2PAK-3 | Future Electronics |
N-CH SINGLE 500V TO253 | TTI Europe |
Trans MOSFET N-CH 500V 11A 3-Pin(2+Tab) D2PAK | EBV Elektronik |
Where can I find additional details, specifications and documents for a IRFS11N50APBF?
Additional datasheets, footprints and schematics for IRFS11N50APBF are listed on our Part Details page. You can also find images and similar parts to IRFS11N50APBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFS11N50APBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFS11N50APBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFS11N50APBF fall under?
The IRFS11N50APBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFS11N50APBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFS11N50APBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFS11N50APBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFS11N50APBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for IRFS11N50APBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFS11N50APBF often in real-time on the comparison pages.
What if I can't find stock of IRFS11N50APBF?
You can fill out our help required form which you can use to request a quote for IRFS11N50APBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.