Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
No stock
|
Buy Now | |
Future Electronics
from US$0.67
|
1,432,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
8,000
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
1,930
in stock
|
Buy Now | |
element14
from US$0.72
|
1,418
in stock
|
Buy Now | |
Farnell
from US$0.44
|
1,418
in stock
|
Buy Now | |
Rutronik
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 4.4ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Single N-Channel 600 V 4.4 Ohms Surface Mount Power Mosfet - DPAK (TO-252) | Future Electronics |
Mosfet N-Channel 600V Rohs Compliant: No |Vishay IRFRC20TRPBF | Newark Electronics |
Trans MOSFET N-CH 600V 2A 3-Pin(2+Tab) DPAK T/R | Avnet America |
N-CH SINGLE 600V TO252 | TTI Europe |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, N CH, 600V, 4.4OHM, 2A, TO-252 | element14 |
N-CH 600V 2A 4400mOhm DPAK | Rutronik |
Trans MOSFET N-CH 600V 2A 3-Pin(2+Tab) | RS |
IRFRC20TRPBF N-channel MOSFET Transistor, 2 A, 600 V, 3-Pin TO-252 | Siliconix / Vishay IRFRC20TRPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRFRC20TRPBF?
Additional datasheets, footprints and schematics for IRFRC20TRPBF are listed on our Part Details page. You can also find images and similar parts to IRFRC20TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFRC20TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFRC20TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFRC20TRPBF fall under?
The IRFRC20TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFRC20TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFRC20TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFRC20TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFRC20TRPBF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for IRFRC20TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFRC20TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRFRC20TRPBF?
You can fill out our help required form which you can use to request a quote for IRFRC20TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.