Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
1,990
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
40,000
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.35
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
850
in stock
|
Buy Now | |
element14
from US$0.53
|
850
in stock
|
Buy Now | |
Farnell
from US$0.50
|
850
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -3.6A |
Drain Source Voltage Vds | -200V |
On Resistance Rds(on) | 1.5ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 42W |
Transistor Case Style | TO-252AA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Single P-Channel 200 V 1.5 Ohms Surface Mount Power Mosfet - DPAK (TO-252) | Future Electronics |
P-CH SINGLE -200V TO252 | TTI Europe |
P-CH 200V 3,6A 1500mOhm TO252 | Rutronik |
Trans MOSFET P-CH 200V 3.6A 3-Pin(2+Tab) | RS |
Mosfet Transistor, P Channel, -3.6 A, -200 V, 1.5 Ohm, -10 V, -4 V Rohs Compliant: Yes |Vishay IRFR9220TRPBF | Newark Electronics |
MOSFET, P CH, -200V, -3.6A, TO-252AA | element14 |
Trans MOSFET P-CH 200V 3.6A 3-Pin(2+Tab) DPAK T/R | Avnet America |
IRFR9220TRPBF P-channel MOSFET Transistor, 3.6 A, 200 V, 3-Pin TO-252 | Siliconix / Vishay IRFR9220TRPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRFR9220TRPBF?
Additional datasheets, footprints and schematics for IRFR9220TRPBF are listed on our Part Details page. You can also find images and similar parts to IRFR9220TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFR9220TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR9220TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFR9220TRPBF fall under?
The IRFR9220TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFR9220TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR9220TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFR9220TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFR9220TRPBF have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, RS and Newark Electronics have stock available or on a lead time for IRFR9220TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFR9220TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRFR9220TRPBF?
You can fill out our help required form which you can use to request a quote for IRFR9220TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.