Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.69
|
No stock
|
Buy Now | |
TTI Europe
from US$0.42
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
10,775
in stock
|
Buy Now | |
Farnell
from US$0.93
|
10,775
in stock
|
Buy Now | |
element14
from US$0.97
|
10,775
in stock
|
Buy Now | |
Schukat Electronic
from US$0.36
|
1,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
302
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,925
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$1.46
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 3.6A |
Drain Source Voltage Vds | -200V |
On Resistance Rds(on) | 1.5ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 42W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Alternate Case Style | D-PAK |
Current Id Max | -3.6A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 3°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 14A |
SMD Marking | IRFR9220 |
Termination Type | Surface Mount Device |
Voltage Vds | 200V |
Voltage Vds Typ | -200V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | -10V |
P-CH SINGLE -200V TO252 | TTI Europe |
Mosfet Transistor, P Channel, 3.6 A, 200 V, 1.5 Ohm, -10 V, -4 V Rohs Compliant: Yes |Vishay IRFR9220PBF | Newark Electronics |
MOSFET, P, -200V, -3.6A, D-PAK | Farnell |
P-Ch 200V 3,6A 42W 1,5R TO252AA | Schukat Electronic |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET P-CH 200V 3.6A 3-Pin(2+Tab) DPAK | EBV Elektronik |
MOSFET P-Channel 200V 3.6A DPAK | RS |
Single P-Channel 200 V 1.5 Ohms Surface Mount Power Mosfet - TO-252 | Future Electronics |
MOSFET P-CH 200V 3.6A DPAK | Siliconix / Vishay IRFR9220PBF | RS Americas |
Where can I find additional details, specifications and documents for a IRFR9220PBF?
Additional datasheets, footprints and schematics for IRFR9220PBF are listed on our Part Details page. You can also find images and similar parts to IRFR9220PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFR9220PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR9220PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFR9220PBF fall under?
The IRFR9220PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFR9220PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR9220PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFR9220PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFR9220PBF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, element14 and Schukat Electronic have stock available or on a lead time for IRFR9220PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFR9220PBF often in real-time on the comparison pages.
What if I can't find stock of IRFR9220PBF?
You can fill out our help required form which you can use to request a quote for IRFR9220PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.