IRFR9210PBF Semiconductors - Discretes by Vishay Intertechnology

MOSFET P -200V -1.9A D-PAK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The power MOSFETs technology is the key to Vishay’s advanced line of Power MOSFET transistors. The efficient geometry and unique processing of the Power MOSFET design achieve very low on-state resistance combined with high transconductance and extreme device ruggedness. The DPAK is designed for surface mounting using vapor phase, infrared, or wave soldering techniques. The straight lead version (IRFU, SiHFU series) is for through-hole mounting applications. Power dissipation levels up to 1.5 W are possible in typical surface mount applications.

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Farnell
Farnell
from US$0.61
1,490
in stock
Buy Now
Logo for element14
element14
from US$0.52
1,490
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.49
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.50
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.36
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.36
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Transistor Polarity P Channel
Continuous Drain Current Id -1.9A
Drain Source Voltage Vds -200V
On Resistance Rds(on) 3ohm
Rds(on) Test Voltage Vgs -10V
Threshold Voltage Vgs -4V
Power Dissipation Pd 25W
Transistor Case Style TO-252
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
Alternate Case Style D-PAK
Current Id Max -1.9A
Current Temperature 25°C
Full Power Rating Temperature 25°C
Junction to Case Thermal Resistance A 5°C/W
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Pulse Current Idm 7.6A
SMD Marking IRFR9210
Termination Type Surface Mount Device
Voltage Vds 200V
Voltage Vds Typ -200V
Voltage Vgs Max 20V
Voltage Vgs Rds on Measurement -10V

Alternative Descriptions

MOSFET, P, -200V, -1.9A, D-PAK | element14
Single P-Channel 200 V 3 Ohm 25 W Surface Mount Power Mosfet - TO-252-3 | Future Electronics
Trans MOSFET P-CH 200V 1.9A 3-Pin(2+Tab) DPAK | Avnet America
Vishay MOSFET, P-Channel, -200V, -1.2A, TO-252 | Distrelec
P-CH SINGLE -200V TO252 | TTI Europe
P Channel Mosfet, -200V, 1.9A D-Pak | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IRFR9210PBF?

Additional datasheets, footprints and schematics for IRFR9210PBF are listed on our Part Details page. You can also find images and similar parts to IRFR9210PBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IRFR9210PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR9210PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IRFR9210PBF fall under?

The IRFR9210PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to IRFR9210PBF when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR9210PBF you can contact the distributor directly for product support, shipping queries etc.

Is the IRFR9210PBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IRFR9210PBF have stock available?

Authorised distributors including element14, Farnell, Future Electronics, Avnet America and Distrelec have stock available or on a lead time for IRFR9210PBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IRFR9210PBF often in real-time on the comparison pages.

What if I can't find stock of IRFR9210PBF?

You can fill out our help required form which you can use to request a quote for IRFR9210PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay