Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
4,776
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
4,776
in stock
|
Buy Now | |
element14
from US$0.66
|
4,776
in stock
|
Buy Now | |
TTI Europe
from US$0.41
|
3,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
374
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
Distrelec
from US$0.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | 3.1A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 1.2ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 25W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Alternate Case Style | D-PAK |
Current Id Max | -3.1A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Junction to Case Thermal Resistance A | 5°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 12A |
SMD Marking | IRFR9110 |
Termination Type | Surface Mount Device |
Voltage Vds | 100V |
Voltage Vds Typ | -100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | -10V |
Mosfet Transistor, P Channel, 3.1 A, 100 V, 1.2 Ohm, -10 V, -4 V Rohs Compliant: Yes |Vishay IRFR9110PBF | Newark Electronics |
MOSFET, P, -100V, -3.1A, D-PAK | element14 |
P-CH SINGLE -100V TO252 | TTI Europe |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Single P-Channel 100 V 1.2 Ohms Surface Mount Power Mosfet - TO-252 | Future Electronics |
Trans MOSFET P-CH 100V 3.1A 3-Pin(2+Tab) DPAK | Avnet America |
Power MOSFET, P-Ch, VDSS -100V, RDS(ON) 1.2Ohms, ID -3.1A, TO-252AA, PD 25W, VGS+/-20V | Vishay PCS IRFR9110PBF | RS Americas |
Vishay MOSFET, P-Channel, -100V, -3.1A, TO-252 | Distrelec |
Where can I find additional details, specifications and documents for a IRFR9110PBF?
Additional datasheets, footprints and schematics for IRFR9110PBF are listed on our Part Details page. You can also find images and similar parts to IRFR9110PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFR9110PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR9110PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFR9110PBF fall under?
The IRFR9110PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFR9110PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR9110PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFR9110PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFR9110PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for IRFR9110PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFR9110PBF often in real-time on the comparison pages.
What if I can't find stock of IRFR9110PBF?
You can fill out our help required form which you can use to request a quote for IRFR9110PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.