Status: | Unknown |
---|---|
Series: | IRFR9024, IRFU9024, SiHFR9024, SiHFU9024 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
3,571
in stock
|
Buy Now | |
Schukat Electronic
from US$0.35
|
7,025
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
6,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
3,571
in stock
|
Buy Now | |
element14
from US$0.65
|
3,571
in stock
|
Buy Now | |
RS
from US$0.87
|
2,940
in stock
|
Buy Now | |
CoreStaff
from US$0.44
|
2,624
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
2,305
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
1,682
in stock
|
Buy Now | |
Distrelec
from US$0.52
|
989
in stock
|
Buy Now | |
Conrad
from US$1.06
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$1.23
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Dynamic dV/dt rating |
Repetitive avalanche rated |
Surface-mount (IRFR9024, SiHFR9024) |
Datasheet |
---|
IRFR9024, IRFU9024, SiHFR9024, SiHFU9024 |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Device Orientation |
Tape Information |
Reel Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
P-Ch 60V 8,8A 42W 0,28R TO252AA | Schukat Electronic |
P-CH SINGLE -60V TO252 | TTI Europe |
Mosfet Transistor, P Channel, 8.8 A, 60 V, 280 Mohm, -10 V, -4 V Rohs Compliant: Yes |Vishay IRFR9024PBF | Newark Electronics |
MOSFET, P, D-PAK | element14 |
P channel Mosfet | RS |
Single P-Channel 60 V 0.28 Ohms Surface Mount Power Mosfet - TO-252 | Future Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Vishay MOSFET, P-Channel, -60V, -8.8A, TO-252 | Distrelec |
Cut-off voltage U(DSS): -60 V | Conrad |
Trans MOSFET P-CH 60V 8.8A 3-Pin(2+Tab) DPAK | Avnet America |
MOSFET P-CH 60V 8.8A DPAK | Siliconix / Vishay IRFR9024PBF | RS Americas |
Where can I find additional details, specifications and documents for a IRFR9024PBF?
Additional datasheets, footprints and schematics for IRFR9024PBF are listed on our Part Details page. You can also find images and similar parts to IRFR9024PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFR9024PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR9024PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFR9024PBF fall under?
The IRFR9024PBF is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFR9024PBF when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR9024PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFR9024PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IRFR9024PBF have stock available?
Authorised distributors including Schukat Electronic, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for IRFR9024PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFR9024PBF often in real-time on the comparison pages.
What if I can't find stock of IRFR9024PBF?
You can fill out our help required form which you can use to request a quote for IRFR9024PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.