Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
No stock
|
Buy Now | |
element14
from US$0.92
|
3,784
in stock
|
Buy Now | |
Farnell
from US$0.86
|
3,784
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
-
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
TTI Europe
from US$0.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -9.9A |
Drain Source Voltage Vds | -50V |
On Resistance Rds(on) | 0.2ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 42W |
Transistor Case Style | TO-252AA |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
MOSFET, P CH, -50V, -9.9A, TO-252AA | element14 |
Trans MOSFET P-CH 50V 9.9A 3-Pin(2+Tab) | RS |
P Channel Mosfet, -50V, 9.9A, D-Pak, Full Reel | Newark Electronics |
IRFR9020 Series P-Channel 50 V 280 mOhm 42 W Power Mosfet - DPAK (TO-252) | Future Electronics |
Trans MOSFET P-CH 50V 9.9A 3-Pin(2+Tab) DPAK T/R | Avnet America |
IRFR9020TRPBF P-channel MOSFET Transistor, 9.9 A, 50 V, 3-Pin TO-252 | Siliconix / Vishay IRFR9020TRPBF | RS Americas |
P-CH SINGLE -50V TO252 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFR9020TRPBF?
Additional datasheets, footprints and schematics for IRFR9020TRPBF are listed on our Part Details page. You can also find images and similar parts to IRFR9020TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFR9020TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR9020TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFR9020TRPBF fall under?
The IRFR9020TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFR9020TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR9020TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFR9020TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFR9020TRPBF have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for IRFR9020TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFR9020TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRFR9020TRPBF?
You can fill out our help required form which you can use to request a quote for IRFR9020TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.