Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.16
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
150
in stock
|
Buy Now | |
EBV Elektronik
-
|
225
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
-
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
element14
from US$0.92
|
-
|
Buy Now | |
TTI Europe
from US$0.51
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -9.9A |
Drain Source Voltage Vds | -50V |
On Resistance Rds(on) | 0.28ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Trans MOSFET P-CH 50V 9.9A 3-Pin(2+Tab) DPAK | EBV Elektronik |
P Channel Mosfet, -50V, 9.9A, D-Pak | Newark Electronics |
Single P-Channel 50 V 0.28 Ohms Surface Mount Power Mosfet - TO-252 | Future Electronics |
P CHANNEL MOSFET, -50V, 9.9A, D-PAK | element14 |
P-CH SINGLE -50V TO252 | TTI Europe |
Where can I find additional details, specifications and documents for a IRFR9020PBF?
Additional datasheets, footprints and schematics for IRFR9020PBF are listed on our Part Details page. You can also find images and similar parts to IRFR9020PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRFR9020PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRFR9020PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRFR9020PBF fall under?
The IRFR9020PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRFR9020PBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRFR9020PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRFR9020PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRFR9020PBF have stock available?
Authorised distributors including Chip One Stop, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for IRFR9020PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRFR9020PBF often in real-time on the comparison pages.
What if I can't find stock of IRFR9020PBF?
You can fill out our help required form which you can use to request a quote for IRFR9020PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.